Capital Lighting, Inc. 87-659-20 Lamps-Table Lamps 725774

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 7.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 7.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-659-20 Lamps-Table Lamps - 725774 - Capital Lighting, Inc.
Columbus, OH, USA
87-659-20 Lamps-Table Lamps
725774
87-659-20 Lamps-Table Lamps 725774
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 7.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Florida Bronze
Weight: 7.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725774
Product Name 87-659-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details