Capital Lighting, Inc. Bathroom Fixtures-Three Lights 725682

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Euro Bronze Product Name: Three Light Vanity UPC: 842639005144 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Euro Bronze Product Name: Three Light Vanity UPC: 842639005144 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 725682 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
725682
Bathroom Fixtures-Three Lights 725682
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Euro Bronze Product Name: Three Light Vanity UPC: 842639005144 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Euro Bronze
Product Name: Three Light Vanity
UPC: 842639005144
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725682
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details