Capital Lighting, Inc. Bathroom Fixtures-Three Lights 725653

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Euro Bronze Product Name: Three Light Vanity UPC: 842639005519 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Euro Bronze Product Name: Three Light Vanity UPC: 842639005519 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 725653 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
725653
Bathroom Fixtures-Three Lights 725653
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Euro Bronze Product Name: Three Light Vanity UPC: 842639005519 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Euro Bronze
Product Name: Three Light Vanity
UPC: 842639005519
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725653
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details