Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 725618

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Semi-Flush UPC: 842639004901 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Semi-Flush UPC: 842639004901 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 725618 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
725618
Semi-Flush Mts.-Bowl Style 725618
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Semi-Flush UPC: 842639004901 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Semi-Flush
UPC: 842639004901
Category: Semi-Flush
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725618
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details