Capital Lighting, Inc. Mid. Chandeliers-Candle 725606

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Product Name: Nine Light Chandelier UPC: 842639004932 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Product Name: Nine Light Chandelier UPC: 842639004932 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 725606 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
725606
Mid. Chandeliers-Candle 725606
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Product Name: Nine Light Chandelier UPC: 842639004932 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Black
Product Name: Nine Light Chandelier
UPC: 842639004932
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725606
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details