Capital Lighting, Inc. Mid. Chandeliers-Glass Up 725600

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639004819 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639004819 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 725600 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
725600
Mid. Chandeliers-Glass Up 725600
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639004819 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rubbed Bronze
Product Name: Nine Light Chandelier
UPC: 842639004819
Category: Chandelier
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725600
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details