Capital Lighting, Inc. 5884MRSN Flush Mounts-Bowl Style 725594

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.76 Product Name: One Light Flush Mount UPC: 783209588400 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.76 Product Name: One Light Flush Mount UPC: 783209588400 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5884MRSN Flush Mounts-Bowl Style - 725594 - Capital Lighting, Inc.
Columbus, OH, USA
5884MRSN Flush Mounts-Bowl Style
725594
5884MRSN Flush Mounts-Bowl Style 725594
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.76 Product Name: One Light Flush Mount UPC: 783209588400 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1.76
Product Name: One Light Flush Mount
UPC: 783209588400
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725594
Product Name 5884MRSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details