Capital Lighting, Inc. 7124PB/PC Bathroom Fixtures-Four Lights 725546

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 5 Bulb Qty: 4 Wattage: 100 Finish: Polished Brass/Chrome Weight: 2.2 Product Name: Four Light Bath Vanity UPC: 783209712461 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 5 Bulb Qty: 4 Wattage: 100 Finish: Polished Brass/Chrome Weight: 2.2 Product Name: Four Light Bath Vanity UPC: 783209712461 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7124PB/PC Bathroom Fixtures-Four Lights - 725546 - Capital Lighting, Inc.
Columbus, OH, USA
7124PB/PC Bathroom Fixtures-Four Lights
725546
7124PB/PC Bathroom Fixtures-Four Lights 725546
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 5 Bulb Qty: 4 Wattage: 100 Finish: Polished Brass/Chrome Weight: 2.2 Product Name: Four Light Bath Vanity UPC: 783209712461 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.75
Extension: 5
Bulb
Qty: 4
Wattage: 100
Finish: Polished Brass/Chrome
Weight: 2.2
Product Name: Four Light Bath Vanity
UPC: 783209712461
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725546
Product Name 7124PB/PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details