Capital Lighting, Inc. Sconces-Pocket 725379

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Sconce UPC: 842639005052 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Sconce UPC: 842639005052 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: Silver

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 725379 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
725379
Sconces-Pocket 725379
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Sconce UPC: 842639005052 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Satin Nickel
Product Name: Two Light Sconce
UPC: 842639005052
Category: Sconce
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725379
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details