Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 725370

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Vanity UPC: 842639003652 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Vanity UPC: 842639003652 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 725370 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
725370
Bathroom Fixtures-Five+Lights 725370
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Vanity UPC: 842639003652 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Nickel
Product Name: Six Light Vanity
UPC: 842639003652
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725370
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products