Capital Lighting, Inc. Mid. Chandeliers-Glass Up 725366

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639004482 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639004482 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 725366 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
725366
Mid. Chandeliers-Glass Up 725366
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639004482 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Product Name: Five Light Chandelier
UPC: 842639004482
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725366
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details