Capital Lighting, Inc. Mid. Chandeliers-Glass Up 725348

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Silver Mist Product Name: Five Light Chandelier UPC: 842639006744 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Silver Mist Product Name: Five Light Chandelier UPC: 842639006744 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 725348 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
725348
Mid. Chandeliers-Glass Up 725348
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Silver Mist Product Name: Five Light Chandelier UPC: 842639006744 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Silver Mist
Product Name: Five Light Chandelier
UPC: 842639006744
Category: Chandelier
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725348
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details