Capital Lighting, Inc. 1029WT Exterior -Ceiling Mount 725316

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 3.12 Product Name: Three Light Outdoor Ceiling Mount UPC: 783209102910 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 3.12 Product Name: Three Light Outdoor Ceiling Mount UPC: 783209102910 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1029WT Exterior -Ceiling Mount - 725316 - Capital Lighting, Inc.
Columbus, OH, USA
1029WT Exterior -Ceiling Mount
725316
1029WT Exterior -Ceiling Mount 725316
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 3.12 Product Name: Three Light Outdoor Ceiling Mount UPC: 783209102910 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Weight: 3.12
Product Name: Three Light Outdoor Ceiling Mount
UPC: 783209102910
Category: Outdoor Ceiling Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725316
Product Name 1029WT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details