Capital Lighting, Inc. 2866FIOI Bathroom Fixtures-Four Lights 725265

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.72 Product Name: Four Light Bath Vanity UPC: 783209286610 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.72 Product Name: Four Light Bath Vanity UPC: 783209286610 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2866FIOI Bathroom Fixtures-Four Lights - 725265 - Capital Lighting, Inc.
Columbus, OH, USA
2866FIOI Bathroom Fixtures-Four Lights
725265
2866FIOI Bathroom Fixtures-Four Lights 725265
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.72 Product Name: Four Light Bath Vanity UPC: 783209286610 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.72
Product Name: Four Light Bath Vanity
UPC: 783209286610
Category: Bath Vanity
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725265
Product Name 2866FIOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details