Capital Lighting, Inc. 5828CLSN Flush Mounts-Bowl Style 725257

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4.74 Product Name: Three Light Flush Mount UPC: 783209582880 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4.74 Product Name: Three Light Flush Mount UPC: 783209582880 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5828CLSN Flush Mounts-Bowl Style - 725257 - Capital Lighting, Inc.
Columbus, OH, USA
5828CLSN Flush Mounts-Bowl Style
725257
5828CLSN Flush Mounts-Bowl Style 725257
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4.74 Product Name: Three Light Flush Mount UPC: 783209582880 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 4.74
Product Name: Three Light Flush Mount
UPC: 783209582880
Category: Flush Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725257
Product Name 5828CLSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details