Capital Lighting, Inc. 5830FTPB Flush Mounts-Bowl Style 725256

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 2.76 Product Name: One Light Flush Mount UPC: 783209583023 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 2.76 Product Name: One Light Flush Mount UPC: 783209583023 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5830FTPB Flush Mounts-Bowl Style - 725256 - Capital Lighting, Inc.
Columbus, OH, USA
5830FTPB Flush Mounts-Bowl Style
725256
5830FTPB Flush Mounts-Bowl Style 725256
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 2.76 Product Name: One Light Flush Mount UPC: 783209583023 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 2.76
Product Name: One Light Flush Mount
UPC: 783209583023
Category: Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725256
Product Name 5830FTPB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details