Capital Lighting, Inc. 2683MRSN Large Chandeliers-Glass Shade 725249

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 30.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 26.46 Product Name: Five Light Chandelier UPC: 783209268326 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 30.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 26.46 Product Name: Five Light Chandelier UPC: 783209268326 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2683MRSN Large Chandeliers-Glass Shade - 725249 - Capital Lighting, Inc.
Columbus, OH, USA
2683MRSN Large Chandeliers-Glass Shade
725249
2683MRSN Large Chandeliers-Glass Shade 725249
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 30.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 26.46 Product Name: Five Light Chandelier UPC: 783209268326 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 30.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Satin Nickel
Weight: 26.46
Product Name: Five Light Chandelier
UPC: 783209268326
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725249
Product Name 2683MRSN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details