Capital Lighting, Inc. 2735MRSN Mid. Chandeliers-Glass Down 725248

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 12.13 Product Name: Six Light Chandelier UPC: 783209273511 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 12.13 Product Name: Six Light Chandelier UPC: 783209273511 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2735MRSN Mid. Chandeliers-Glass Down - 725248 - Capital Lighting, Inc.
Columbus, OH, USA
2735MRSN Mid. Chandeliers-Glass Down
725248
2735MRSN Mid. Chandeliers-Glass Down 725248
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 12.13 Product Name: Six Light Chandelier UPC: 783209273511 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Nickel
Weight: 12.13
Product Name: Six Light Chandelier
UPC: 783209273511
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725248
Product Name 2735MRSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details