Capital Lighting, Inc. 85038MOSE Exterior -Hanging 725165

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 7.92 Product Name: One Light Outdoor Hanging Lantern UPC: 783209029576 Category: Outdoor Hanging Lantern Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 7.92 Product Name: One Light Outdoor Hanging Lantern UPC: 783209029576 Category: Outdoor Hanging Lantern Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85038MOSE Exterior -Hanging - 725165 - Capital Lighting, Inc.
Columbus, OH, USA
85038MOSE Exterior -Hanging
725165
85038MOSE Exterior -Hanging 725165
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 7.92 Product Name: One Light Outdoor Hanging Lantern UPC: 783209029576 Category: Outdoor Hanging Lantern Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Sienna
Weight: 7.92
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209029576
Category: Outdoor Hanging Lantern
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725165
Product Name 85038MOSE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details