Capital Lighting, Inc. 85034MOSE Exterior -Wall Mount 725163

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 7.48 Product Name: One Light Outdoor Wall Lantern UPC: 783209029538 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 7.48 Product Name: One Light Outdoor Wall Lantern UPC: 783209029538 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85034MOSE Exterior -Wall Mount - 725163 - Capital Lighting, Inc.
Columbus, OH, USA
85034MOSE Exterior -Wall Mount
725163
85034MOSE Exterior -Wall Mount 725163
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 7.48 Product Name: One Light Outdoor Wall Lantern UPC: 783209029538 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Sienna
Weight: 7.48
Product Name: One Light Outdoor Wall Lantern
UPC: 783209029538
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725163
Product Name 85034MOSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details