Capital Lighting, Inc. 85035MOSE Exterior -Wall Mount 725161

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 10.12 Product Name: One Light Outdoor Wall Lantern UPC: 783209029545 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 10.12 Product Name: One Light Outdoor Wall Lantern UPC: 783209029545 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85035MOSE Exterior -Wall Mount - 725161 - Capital Lighting, Inc.
Columbus, OH, USA
85035MOSE Exterior -Wall Mount
725161
85035MOSE Exterior -Wall Mount 725161
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 10.12 Product Name: One Light Outdoor Wall Lantern UPC: 783209029545 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 13.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 10.12
Product Name: One Light Outdoor Wall Lantern
UPC: 783209029545
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725161
Product Name 85035MOSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details