Capital Lighting, Inc. 11089SVSN Bathroom Fixtures-Four Lights 725158

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 7.82 Product Name: Four Light Bath Vanity UPC: 783209006379 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 7.82 Product Name: Four Light Bath Vanity UPC: 783209006379 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11089SVSN Bathroom Fixtures-Four Lights - 725158 - Capital Lighting, Inc.
Columbus, OH, USA
11089SVSN Bathroom Fixtures-Four Lights
725158
11089SVSN Bathroom Fixtures-Four Lights 725158
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 7.82 Product Name: Four Light Bath Vanity UPC: 783209006379 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 7.82
Product Name: Four Light Bath Vanity
UPC: 783209006379
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725158
Product Name 11089SVSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details