Capital Lighting, Inc. 11088SVOI Bathroom Fixtures-Three Lights 725155

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.99 Product Name: Three Light Bath Vanity UPC: 783209006348 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.99 Product Name: Three Light Bath Vanity UPC: 783209006348 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11088SVOI Bathroom Fixtures-Three Lights - 725155 - Capital Lighting, Inc.
Columbus, OH, USA
11088SVOI Bathroom Fixtures-Three Lights
725155
11088SVOI Bathroom Fixtures-Three Lights 725155
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.99 Product Name: Three Light Bath Vanity UPC: 783209006348 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.99
Product Name: Three Light Bath Vanity
UPC: 783209006348
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725155
Product Name 11088SVOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details