Capital Lighting, Inc. 11078FTSN Bathroom Fixtures-Three Lights 725153

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.11 Product Name: Three Light Bath Vanity UPC: 783209007352 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.11 Product Name: Three Light Bath Vanity UPC: 783209007352 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11078FTSN Bathroom Fixtures-Three Lights - 725153 - Capital Lighting, Inc.
Columbus, OH, USA
11078FTSN Bathroom Fixtures-Three Lights
725153
11078FTSN Bathroom Fixtures-Three Lights 725153
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.11 Product Name: Three Light Bath Vanity UPC: 783209007352 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 8.11
Product Name: Three Light Bath Vanity
UPC: 783209007352
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725153
Product Name 11078FTSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details