Capital Lighting, Inc. 11086SVSN Sconces-Single Glass 725150

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209006317 Category: Wall Sconce Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209006317 Category: Wall Sconce Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11086SVSN Sconces-Single Glass - 725150 - Capital Lighting, Inc.
Columbus, OH, USA
11086SVSN Sconces-Single Glass
725150
11086SVSN Sconces-Single Glass 725150
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209006317 Category: Wall Sconce Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.16
Product Name: One Light Wall Sconce
UPC: 783209006317
Category: Wall Sconce
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725150
Product Name 11086SVSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details