Capital Lighting, Inc. 7136WSOI Bathroom Fixtures-Two Lights 725145

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 0.64 Product Name: Two Light Bath Vanity UPC: 783209713604 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 0.64 Product Name: Two Light Bath Vanity UPC: 783209713604 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7136WSOI Bathroom Fixtures-Two Lights - 725145 - Capital Lighting, Inc.
Columbus, OH, USA
7136WSOI Bathroom Fixtures-Two Lights
725145
7136WSOI Bathroom Fixtures-Two Lights 725145
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 0.64 Product Name: Two Light Bath Vanity UPC: 783209713604 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 0.64
Product Name: Two Light Bath Vanity
UPC: 783209713604
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725145
Product Name 7136WSOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details