Capital Lighting, Inc. 20585WTWT Sconces-Pocket 725142

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 1.87 Product Name: One Light Wall Sconce UPC: 783209031432 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 1.87 Product Name: One Light Wall Sconce UPC: 783209031432 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20585WTWT Sconces-Pocket - 725142 - Capital Lighting, Inc.
Columbus, OH, USA
20585WTWT Sconces-Pocket
725142
20585WTWT Sconces-Pocket 725142
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 1.87 Product Name: One Light Wall Sconce UPC: 783209031432 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 1.87
Product Name: One Light Wall Sconce
UPC: 783209031432
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725142
Product Name 20585WTWT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details