Capital Lighting, Inc. 11053SVSN Mid. Chandeliers-Glass Up 725129

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 15.67 Product Name: Five Light Chandelier UPC: 783209005891 Category: Single-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 15.67 Product Name: Five Light Chandelier UPC: 783209005891 Category: Single-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11053SVSN Mid. Chandeliers-Glass Up - 725129 - Capital Lighting, Inc.
Columbus, OH, USA
11053SVSN Mid. Chandeliers-Glass Up
725129
11053SVSN Mid. Chandeliers-Glass Up 725129
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 15.67 Product Name: Five Light Chandelier UPC: 783209005891 Category: Single-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 15.67
Product Name: Five Light Chandelier
UPC: 783209005891
Category: Single-Tier Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725129
Product Name 11053SVSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details