Capital Lighting, Inc. 11054SVOI Mid. Chandeliers-Glass Up 725127

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 23.1 Product Name: Nine Light Chandelier UPC: 783209005921 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 23.1 Product Name: Nine Light Chandelier UPC: 783209005921 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11054SVOI Mid. Chandeliers-Glass Up - 725127 - Capital Lighting, Inc.
Columbus, OH, USA
11054SVOI Mid. Chandeliers-Glass Up
725127
11054SVOI Mid. Chandeliers-Glass Up 725127
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 23.1 Product Name: Nine Light Chandelier UPC: 783209005921 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 23.1
Product Name: Nine Light Chandelier
UPC: 783209005921
Category: Multi-Tier Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725127
Product Name 11054SVOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details