Capital Lighting, Inc. 11057SVOI Bathroom Fixtures-Two Lights 725123

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.41 Product Name: Two Light Bath Vanity UPC: 783209006003 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.41 Product Name: Two Light Bath Vanity UPC: 783209006003 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11057SVOI Bathroom Fixtures-Two Lights - 725123 - Capital Lighting, Inc.
Columbus, OH, USA
11057SVOI Bathroom Fixtures-Two Lights
725123
11057SVOI Bathroom Fixtures-Two Lights 725123
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.41 Product Name: Two Light Bath Vanity UPC: 783209006003 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.41
Product Name: Two Light Bath Vanity
UPC: 783209006003
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725123
Product Name 11057SVOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details