Capital Lighting, Inc. 11060MRPB Flush Mounts-Bowl Style 725122

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 9.24 Product Name: Four Light Flush Mount UPC: 783209009035 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 9.24 Product Name: Four Light Flush Mount UPC: 783209009035 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11060MRPB Flush Mounts-Bowl Style - 725122 - Capital Lighting, Inc.
Columbus, OH, USA
11060MRPB Flush Mounts-Bowl Style
725122
11060MRPB Flush Mounts-Bowl Style 725122
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 9.24 Product Name: Four Light Flush Mount UPC: 783209009035 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Brass
Weight: 9.24
Product Name: Four Light Flush Mount
UPC: 783209009035
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725122
Product Name 11060MRPB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details