Capital Lighting, Inc. 1105BK Exterior -Post/Pier Head 725120

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 100.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 24.2 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209110519 Category: Outdoor Pole/Post Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 100.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 24.2 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209110519 Category: Outdoor Pole/Post Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1105BK Exterior -Post/Pier Head - 725120 - Capital Lighting, Inc.
Columbus, OH, USA
1105BK Exterior -Post/Pier Head
725120
1105BK Exterior -Post/Pier Head 725120
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 100.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 24.2 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209110519 Category: Outdoor Pole/Post Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 100.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 24.2
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209110519
Category: Outdoor Pole/Post Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725120
Product Name 1105BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details