Capital Lighting, Inc. 1017WT Exterior -Ceiling Mount 725119

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 1.32 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209101753 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 1.32 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209101753 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1017WT Exterior -Ceiling Mount - 725119 - Capital Lighting, Inc.
Columbus, OH, USA
1017WT Exterior -Ceiling Mount
725119
1017WT Exterior -Ceiling Mount 725119
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 1.32 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209101753 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 1.32
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209101753
Category: Outdoor Ceiling Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725119
Product Name 1017WT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details