Capital Lighting, Inc. 1074CLEB Exterior -Wall Mount 725111

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Empire Bronze Weight: 5.64 Product Name: Three Light Outdoor Wall Mount UPC: 783209107403 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Empire Bronze Weight: 5.64 Product Name: Three Light Outdoor Wall Mount UPC: 783209107403 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1074CLEB Exterior -Wall Mount - 725111 - Capital Lighting, Inc.
Columbus, OH, USA
1074CLEB Exterior -Wall Mount
725111
1074CLEB Exterior -Wall Mount 725111
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Empire Bronze Weight: 5.64 Product Name: Three Light Outdoor Wall Mount UPC: 783209107403 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 26.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Empire Bronze
Weight: 5.64
Product Name: Three Light Outdoor Wall Mount
UPC: 783209107403
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725111
Product Name 1074CLEB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details