Capital Lighting, Inc. 10970WSOI Sconces-Single Glass 725110

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: One Light Wall Sconce UPC: 783209013124 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: One Light Wall Sconce UPC: 783209013124 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10970WSOI Sconces-Single Glass - 725110 - Capital Lighting, Inc.
Columbus, OH, USA
10970WSOI Sconces-Single Glass
725110
10970WSOI Sconces-Single Glass 725110
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: One Light Wall Sconce UPC: 783209013124 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.75
Product Name: One Light Wall Sconce
UPC: 783209013124
Category: Wall Sconce
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725110
Product Name 10970WSOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details