Capital Lighting, Inc. 10976WSOI Mid. Chandeliers-Pillar Candle 725109

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 33.73 Product Name: Eight Light Chandelier UPC: 783209013162 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 33.73 Product Name: Eight Light Chandelier UPC: 783209013162 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10976WSOI Mid. Chandeliers-Pillar Candle - 725109 - Capital Lighting, Inc.
Columbus, OH, USA
10976WSOI Mid. Chandeliers-Pillar Candle
725109
10976WSOI Mid. Chandeliers-Pillar Candle 725109
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 33.73 Product Name: Eight Light Chandelier UPC: 783209013162 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 30.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 33.73
Product Name: Eight Light Chandelier
UPC: 783209013162
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725109
Product Name 10976WSOI Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details