Capital Lighting, Inc. 11046MRSN Mid. Chandeliers-Glass Up 725102

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 16.53 Product Name: Nine Light Chandelier UPC: 783209003873 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 16.53 Product Name: Nine Light Chandelier UPC: 783209003873 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11046MRSN Mid. Chandeliers-Glass Up - 725102 - Capital Lighting, Inc.
Columbus, OH, USA
11046MRSN Mid. Chandeliers-Glass Up
725102
11046MRSN Mid. Chandeliers-Glass Up 725102
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 16.53 Product Name: Nine Light Chandelier UPC: 783209003873 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Nickel
Weight: 16.53
Product Name: Nine Light Chandelier
UPC: 783209003873
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725102
Product Name 11046MRSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details