Capital Lighting, Inc. 11045MRSN Large Chandeliers-Glass Shade 725100

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 41.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 39.04 Product Name: Five Light Chandelier UPC: 783209012998 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 41.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 39.04 Product Name: Five Light Chandelier UPC: 783209012998 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11045MRSN Large Chandeliers-Glass Shade - 725100 - Capital Lighting, Inc.
Columbus, OH, USA
11045MRSN Large Chandeliers-Glass Shade
725100
11045MRSN Large Chandeliers-Glass Shade 725100
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 41.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 39.04 Product Name: Five Light Chandelier UPC: 783209012998 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 41.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Satin Nickel
Weight: 39.04
Product Name: Five Light Chandelier
UPC: 783209012998
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725100
Product Name 11045MRSN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details