Capital Lighting, Inc. 11679LTLG Mid. Chandeliers-Glass Down 725072

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Light Gold Weight: 17.2 Product Name: Five Light Chandelier UPC: 783209019010 Category: Down Light Chandelier Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Light Gold Weight: 17.2 Product Name: Five Light Chandelier UPC: 783209019010 Category: Down Light Chandelier Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11679LTLG Mid. Chandeliers-Glass Down - 725072 - Capital Lighting, Inc.
Columbus, OH, USA
11679LTLG Mid. Chandeliers-Glass Down
725072
11679LTLG Mid. Chandeliers-Glass Down 725072
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Light Gold Weight: 17.2 Product Name: Five Light Chandelier UPC: 783209019010 Category: Down Light Chandelier Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Light Gold
Weight: 17.2
Product Name: Five Light Chandelier
UPC: 783209019010
Category: Down Light Chandelier
Glass: Latte
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725072
Product Name 11679LTLG Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details