Capital Lighting, Inc. 11673LTLG Mid. Chandeliers-Glass Up 725070

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Light Gold Weight: 9.35 Product Name: Three Light Chandelier UPC: 783209016187 Category: Mini Chandelier Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Light Gold Weight: 9.35 Product Name: Three Light Chandelier UPC: 783209016187 Category: Mini Chandelier Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11673LTLG Mid. Chandeliers-Glass Up - 725070 - Capital Lighting, Inc.
Columbus, OH, USA
11673LTLG Mid. Chandeliers-Glass Up
725070
11673LTLG Mid. Chandeliers-Glass Up 725070
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Light Gold Weight: 9.35 Product Name: Three Light Chandelier UPC: 783209016187 Category: Mini Chandelier Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Light Gold
Weight: 9.35
Product Name: Three Light Chandelier
UPC: 783209016187
Category: Mini Chandelier
Glass: Latte
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725070
Product Name 11673LTLG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details