Capital Lighting, Inc. 12302KLFN Mid. Chandeliers-Glass Down 725061

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florentine Weight: 4 Product Name: Three Light Chandelier UPC: 783209027572 Category: Mini Chandelier Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florentine Weight: 4 Product Name: Three Light Chandelier UPC: 783209027572 Category: Mini Chandelier Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12302KLFN Mid. Chandeliers-Glass Down - 725061 - Capital Lighting, Inc.
Columbus, OH, USA
12302KLFN Mid. Chandeliers-Glass Down
725061
12302KLFN Mid. Chandeliers-Glass Down 725061
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florentine Weight: 4 Product Name: Three Light Chandelier UPC: 783209027572 Category: Mini Chandelier Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Florentine
Weight: 4
Product Name: Three Light Chandelier
UPC: 783209027572
Category: Mini Chandelier
Glass: Karmel
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725061
Product Name 12302KLFN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details