Capital Lighting, Inc. 3021-6-44 Flush Mounts-Bowl Style 724860

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3021-6-44 Flush Mounts-Bowl Style - 724860 - Capital Lighting, Inc.
Columbus, OH, USA
3021-6-44 Flush Mounts-Bowl Style
724860
3021-6-44 Flush Mounts-Bowl Style 724860
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Toasted Sienna
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 724860
Product Name 3021-6-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details