Capital Lighting, Inc. KP-5-307-BK Exterior -Ceiling Mount 723843

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Bulb Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Flush Mount UPC: 822920112409 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Bulb Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Flush Mount UPC: 822920112409 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-307-BK Exterior -Ceiling Mount - 723843 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-307-BK Exterior -Ceiling Mount
723843
KP-5-307-BK Exterior -Ceiling Mount 723843
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Bulb Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Flush Mount UPC: 822920112409 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.50
Bulb
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Flush Mount
UPC: 822920112409
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723843
Product Name KP-5-307-BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details