Capital Lighting, Inc. KP-5-308-BK Exterior -Post/Pier Head 723841

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Post Lantern UPC: 822920113758 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Post Lantern UPC: 822920113758 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-308-BK Exterior -Post/Pier Head - 723841 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-308-BK Exterior -Post/Pier Head
723841
KP-5-308-BK Exterior -Post/Pier Head 723841
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Post Lantern UPC: 822920113758 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Qty: 4
Wattage: 60
Finish: Flat Black
Product Name: Four Light Post Lantern
UPC: 822920113758
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723841
Product Name KP-5-308-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details