Capital Lighting, Inc. 6021-AST Sconces-Pocket 723827

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.25 Length 6.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Assorted Cap Finishes Product Name: One Light Wall Sconce UPC: 46335876354 Category: Bath/Vanity/Wall Sconces Glass: Scavo Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.25 Length 6.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Assorted Cap Finishes Product Name: One Light Wall Sconce UPC: 46335876354 Category: Bath/Vanity/Wall Sconces Glass: Scavo Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6021-AST Sconces-Pocket - 723827 - Capital Lighting, Inc.
Columbus, OH, USA
6021-AST Sconces-Pocket
723827
6021-AST Sconces-Pocket 723827
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.25 Length 6.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Assorted Cap Finishes Product Name: One Light Wall Sconce UPC: 46335876354 Category: Bath/Vanity/Wall Sconces Glass: Scavo Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.25
Length 6.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Assorted Cap Finishes
Product Name: One Light Wall Sconce
UPC: 46335876354
Category: Bath/Vanity/Wall Sconces
Glass: Scavo
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723827
Product Name 6021-AST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details