Capital Lighting, Inc. 8-4658-1-69 Sconces-Single Glass 723593

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Bath Bar UPC: 822920132124 Category: Bath Lights Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Bath Bar UPC: 822920132124 Category: Bath Lights Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8-4658-1-69 Sconces-Single Glass - 723593 - Capital Lighting, Inc.
Columbus, OH, USA
8-4658-1-69 Sconces-Single Glass
723593
8-4658-1-69 Sconces-Single Glass 723593
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Bath Bar UPC: 822920132124 Category: Bath Lights Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Bath Bar
UPC: 822920132124
Category: Bath Lights
Glass: Etched Opal White
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723593
Product Name 8-4658-1-69 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details