Capital Lighting, Inc. 8-4658-2-69 Bathroom Fixtures-Two Lights 723590

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Bath Bar UPC: 822920132001 Category: Bath Lights Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Bath Bar UPC: 822920132001 Category: Bath Lights Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8-4658-2-69 Bathroom Fixtures-Two Lights - 723590 - Capital Lighting, Inc.
Columbus, OH, USA
8-4658-2-69 Bathroom Fixtures-Two Lights
723590
8-4658-2-69 Bathroom Fixtures-Two Lights 723590
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Bath Bar UPC: 822920132001 Category: Bath Lights Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Product Name: Two Light Bath Bar
UPC: 822920132001
Category: Bath Lights
Glass: Etched Opal White
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723590
Product Name 8-4658-2-69 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details