Capital Lighting, Inc. 8-4658-4-69 Bathroom Fixtures-Four Lights 723579

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920132063 Category: Bath Lights Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920132063 Category: Bath Lights Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8-4658-4-69 Bathroom Fixtures-Four Lights - 723579 - Capital Lighting, Inc.
Columbus, OH, USA
8-4658-4-69 Bathroom Fixtures-Four Lights
723579
8-4658-4-69 Bathroom Fixtures-Four Lights 723579
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920132063 Category: Bath Lights Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Product Name: Four Light Bath Bar
UPC: 822920132063
Category: Bath Lights
Glass: Etched Opal White
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723579
Product Name 8-4658-4-69 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details