Capital Lighting, Inc. 9-40022-2-56 Sconces-Double Candle 723548

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Sconce UPC: 822920133169 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Sconce UPC: 822920133169 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-40022-2-56 Sconces-Double Candle - 723548 - Capital Lighting, Inc.
Columbus, OH, USA
9-40022-2-56 Sconces-Double Candle
723548
9-40022-2-56 Sconces-Double Candle 723548
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Sconce UPC: 822920133169 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: New Tortoise Shell
Product Name: Two Light Sconce
UPC: 822920133169
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723548
Product Name 9-40022-2-56 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details