Capital Lighting, Inc. FLG-110-04 Fans-Light Kits 723532

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 7.13 Bulb Qty: 3 Wattage: 40 Finish: Dark Bamboo Weight: 5.5 Product Name: Three Light Bowl Light Kit UPC: 822920120428 Category: Fan Light Kit Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 7.13 Bulb Qty: 3 Wattage: 40 Finish: Dark Bamboo Weight: 5.5 Product Name: Three Light Bowl Light Kit UPC: 822920120428 Category: Fan Light Kit Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
FLG-110-04 Fans-Light Kits - 723532 - Capital Lighting, Inc.
Columbus, OH, USA
FLG-110-04 Fans-Light Kits
723532
FLG-110-04 Fans-Light Kits 723532
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 7.13 Bulb Qty: 3 Wattage: 40 Finish: Dark Bamboo Weight: 5.5 Product Name: Three Light Bowl Light Kit UPC: 822920120428 Category: Fan Light Kit Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.38
Height: 7.13
Bulb
Qty: 3
Wattage: 40
Finish: Dark Bamboo
Weight: 5.5
Product Name: Three Light Bowl Light Kit
UPC: 822920120428
Category: Fan Light Kit
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723532
Product Name FLG-110-04 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details